Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series I |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series I Shell Size 9 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series I |
Connector Shell Size | 9 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series I Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Dust Caps, JAMMS27501 - Plug, CAD | Amphenol Pcd MS27501B9C | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair MS27501B9C | Newark Electronics |
Connector Accessories Plug Protective Covers Olive Drab Cadmium | Avnet America |
Where can I find additional details, specifications and documents for a MS27501B9C?
Additional datasheets, footprints and schematics for MS27501B9C are listed on our Part Details page. You can also find images and similar parts to MS27501B9C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27501B9C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27501B9C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27501B9C fall under?
The MS27501B9C is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS27501B9C when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27501B9C you can contact the distributor directly for product support, shipping queries etc.
Is the MS27501B9C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27501B9C have stock available?
Authorised distributors including Newark Electronics, PEI-Genesis, Electro Enterprises, Avnet America and RS Americas have stock available or on a lead time for MS27501B9C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27501B9C often in real-time on the comparison pages.
What if I can't find stock of MS27501B9C?
You can fill out our help required form which you can use to request a quote for MS27501B9C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.