Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series I |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series I Shell Size 25 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series I |
Connector Shell Size | 25 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series I Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
38999S1 D/C Plug Sz 25 Cad Od Rohs Compliant: No |Amphenol Pcd MS27501B25C | Newark Electronics |
Dust Caps, JAMMS27501 - Plug, CAD | Amphenol Pcd MS27501B25C | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories Plug Protective Covers Olive Drab Cadmium | Avnet America |
Where can I find additional details, specifications and documents for a MS27501B25C?
Additional datasheets, footprints and schematics for MS27501B25C are listed on our Part Details page. You can also find images and similar parts to MS27501B25C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27501B25C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27501B25C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27501B25C fall under?
The MS27501B25C is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS27501B25C when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27501B25C you can contact the distributor directly for product support, shipping queries etc.
Is the MS27501B25C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27501B25C have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MS27501B25C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27501B25C often in real-time on the comparison pages.
What if I can't find stock of MS27501B25C?
You can fill out our help required form which you can use to request a quote for MS27501B25C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.