Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series I |
RoHS: | Unknown |
Prices starting from US$15.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$56.58
|
25
in stock
|
Buy Now | |
Electro Enterprises
from US$15.48
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$53.36
|
-
|
Buy Now | |
RS Americas
from US$18.08
|
-
|
Buy Now | |
TTI Europe
from US$180.82
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series I Shell Size 17 Plugs |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series I |
Connector Shell Size | 17 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-38999 Series I Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
| Heilind Electronics Asia |
Dust Caps, JAMMS27501 - Plug, CAD | Amphenol Pcd MS27501B17C | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair MS27501B17C | Newark Electronics |
Connector Accessories Plug Protective Covers Olive Drab Cadmium | Avnet America |
PROTECTIVE COVER PLUG SZ17 | TTI Europe |
Where can I find additional details, specifications and documents for a MS27501B17C?
Additional datasheets, footprints and schematics for MS27501B17C are listed on our Part Details page. You can also find images and similar parts to MS27501B17C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27501B17C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27501B17C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27501B17C fall under?
The MS27501B17C is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS27501B17C when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27501B17C you can contact the distributor directly for product support, shipping queries etc.
Is the MS27501B17C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27501B17C have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, Heilind Electronics Asia, Heilind Electronics and Avnet America have stock available or on a lead time for MS27501B17C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27501B17C often in real-time on the comparison pages.
What if I can't find stock of MS27501B17C?
You can fill out our help required form which you can use to request a quote for MS27501B17C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.