Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series II |
RoHS: | Unknown |
Prices starting from US$36.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.09
|
No stock
|
Buy Now | |
Electro Enterprises
from US$36.36
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$43.24
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$45.31
|
13
in stock
|
Buy Now | |
PEI-Genesis
from US$82.72
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$76.82
|
8
in stock
|
Buy Now | |
Avnet America
from US$57.42
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series II |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 128Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 24-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series II |
CIRCULAR, SIZE 24, 128WAYS, PIN | Farnell |
Where can I find additional details, specifications and documents for a MS27497T24B35AA?
Additional datasheets, footprints and schematics for MS27497T24B35AA are listed on our Part Details page. You can also find images and similar parts to MS27497T24B35AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27497T24B35AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27497T24B35AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27497T24B35AA fall under?
The MS27497T24B35AA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27497T24B35AA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27497T24B35AA you can contact the distributor directly for product support, shipping queries etc.
Is the MS27497T24B35AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27497T24B35AA have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, PEI-Genesis and Newark Electronics have stock available or on a lead time for MS27497T24B35AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27497T24B35AA often in real-time on the comparison pages.
What if I can't find stock of MS27497T24B35AA?
You can fill out our help required form which you can use to request a quote for MS27497T24B35AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.