Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Prices starting from US$38.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$174.46
|
76
in stock
|
Buy Now | |
TTI Europe
from US$53.55
|
198
in stock
|
Buy Now | |
Powell Electronics
from US$75.73
|
160
in stock
|
Buy Now | |
Electro Enterprises
from US$38.97
|
117
in stock
|
Buy Now | |
PEI-Genesis
from US$63.02
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$105.10
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$105.10
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$376.96
|
16
in stock
|
Buy Now | |
Avnet America
from US$63.03
|
-
|
Buy Now | |
RS Americas
from US$90.78
|
-
|
Buy Now | |
element14
from US$94.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, SIZE 21, 79WAY | Farnell |
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea | Heilind Electronics Asia |
Circular Connector Plug Size 21, 79 Position, Cable | Newark Electronics |
Conn MIL-DTL-38999 Circular SKT 79 POS Crimp ST Cable Mount 79 Terminal 1 Port | Avnet America |
connector, metal circ, straight plug, size 21,79 #22d crimp socket cont, olive drab | Amphenol Aerospace MS27467T21B35S | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series I |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 79Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 21-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Product Range | MIL-DTL-38999 Series I |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
PLUG W RFI SZ 21-35 ODC | TTI Europe |
Where can I find additional details, specifications and documents for a MS27467T21B35S?
Additional datasheets, footprints and schematics for MS27467T21B35S are listed on our Part Details page. You can also find images and similar parts to MS27467T21B35S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27467T21B35S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27467T21B35S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27467T21B35S fall under?
The MS27467T21B35S is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27467T21B35S when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27467T21B35S you can contact the distributor directly for product support, shipping queries etc.
Is the MS27467T21B35S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27467T21B35S have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Electro Enterprises, PEI-Genesis and Farnell have stock available or on a lead time for MS27467T21B35S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27467T21B35S often in real-time on the comparison pages.
What if I can't find stock of MS27467T21B35S?
You can fill out our help required form which you can use to request a quote for MS27467T21B35S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.