Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 40 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 40 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-5015 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair MS25042-40DA | Newark Electronics |
Connector Accessories Protective Plug Cover Black Anodize Finish Shell Size 40D | Avnet America |
Where can I find additional details, specifications and documents for a MS25042-40DA?
Additional datasheets, footprints and schematics for MS25042-40DA are listed on our Part Details page. You can also find images and similar parts to MS25042-40DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-40DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-40DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-40DA fall under?
The MS25042-40DA is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-40DA when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-40DA you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-40DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS25042-40DA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Electro Enterprises have stock available or on a lead time for MS25042-40DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-40DA often in real-time on the comparison pages.
What if I can't find stock of MS25042-40DA?
You can fill out our help required form which you can use to request a quote for MS25042-40DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.