Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 32 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 32 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-5015 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS25042-32DA?
Additional datasheets, footprints and schematics for MS25042-32DA are listed on our Part Details page. You can also find images and similar parts to MS25042-32DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-32DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-32DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-32DA fall under?
The MS25042-32DA is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-32DA when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-32DA you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-32DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS25042-32DA have stock available?
There is no stock from authorised distributors for MS25042-32DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-32DA often in real-time on the comparison pages.
What if I can't find stock of MS25042-32DA?
You can fill out our help required form which you can use to request a quote for MS25042-32DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.