Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.87
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$43.51
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
77
in stock
|
Buy Now | |
PEI-Genesis
from US$7.98
|
48
in stock
|
Buy Now | |
Electro Enterprises
from US$12.18
|
19
in stock
|
Buy Now | |
element14
from US$11.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$41.03
|
-
|
Buy Now | |
RS Americas
from US$14.44
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 28 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 28 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-5015 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 28 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | NA |
Connector |Glenair MS25042-28D | Newark Electronics |
GLENAIR MS25042-28D | Rapid Electronics |
COVER | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
5015 D/C PLUG 28 CAD OD | PEI-Genesis |
Dust Caps, Size , MS25042 - Plug, , CAD | Amphenol Pcd MS25042-28D | RS Americas |
Where can I find additional details, specifications and documents for a MS25042-28D?
Additional datasheets, footprints and schematics for MS25042-28D are listed on our Part Details page. You can also find images and similar parts to MS25042-28D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-28D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-28D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-28D fall under?
The MS25042-28D is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-28D when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-28D you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-28D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25042-28D have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, PEI-Genesis and Electro Enterprises have stock available or on a lead time for MS25042-28D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-28D often in real-time on the comparison pages.
What if I can't find stock of MS25042-28D?
You can fill out our help required form which you can use to request a quote for MS25042-28D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.