Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.87
|
10
in stock
|
Buy Now | |
PEI-Genesis
from US$6.22
|
460
in stock
|
Buy Now | |
Electro Enterprises
from US$6.98
|
191
in stock
|
Buy Now | |
RS Americas
from US$6.79
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.48
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
18
in stock
|
Buy Now | |
element14
from US$8.59
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$12.48
|
9
in stock
|
Buy Now | |
Avnet America
from US$30.53
|
-
|
Buy Now | |
TTI Europe
from US$103.45
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 18 Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 18 |
Enclosure Material | Aluminium Alloy |
RoHS Compliant | Yes |
Plug Protective Cap, Aluminium Alloy | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 18 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 18 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | NA |
Connector Accessories Protective Plug Cover Black Anodize Finish Shell Size 18D | Avnet America |
PROTECT COVER PLUG SZ18 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
5015 D/C PLUG 18 BLK ANOD | PEI-Genesis |
MS Dust Cap for Plug Size 18 Black Anodize AS5015 | Amphenol Pcd MS25042-18DA | RS Americas |
DUST CAP, MIL-C-5015 | Heilind Electronics Asia |
Where can I find additional details, specifications and documents for a MS25042-18DA?
Additional datasheets, footprints and schematics for MS25042-18DA are listed on our Part Details page. You can also find images and similar parts to MS25042-18DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-18DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-18DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-18DA fall under?
The MS25042-18DA is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-18DA when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-18DA you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-18DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS25042-18DA have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for MS25042-18DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-18DA often in real-time on the comparison pages.
What if I can't find stock of MS25042-18DA?
You can fill out our help required form which you can use to request a quote for MS25042-18DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.