Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | - |
Contact Voltage AC Nom | 277V |
Switch, Toggle, Dpdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 20A, 277V | element14 |
Where can I find additional details, specifications and documents for a MS24659-23D?
Additional datasheets, footprints and schematics for MS24659-23D are listed on our Part Details page. You can also find images and similar parts to MS24659-23D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS24659-23D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS24659-23D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS24659-23D fall under?
The MS24659-23D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS24659-23D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS24659-23D you can contact the distributor directly for product support, shipping queries etc.
Is the MS24659-23D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS24659-23D have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for MS24659-23D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS24659-23D often in real-time on the comparison pages.
What if I can't find stock of MS24659-23D?
You can fill out our help required form which you can use to request a quote for MS24659-23D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.