Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.41
RoHS Compliant | NA |
---|
INSERTION TOOL DAK16 | PEI-Genesis |
Insertion Tool Ms24256A16 Rohs Compliant: Na |Daniels MS24256A16 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ITT Cannon MIL-C-26482 Series 1 Connectors |
---|---|
Product Range | - |
Wire Size (AWG) | 16AWG |
Wire Size Range (AWG) | 16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MIL-C-5015, MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-83723 Circular Connectors |
---|---|
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a MS24256A16?
Additional datasheets, footprints and schematics for MS24256A16 are listed on our Part Details page. You can also find images and similar parts to MS24256A16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS24256A16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS24256A16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS24256A16 fall under?
The MS24256A16 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to MS24256A16 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS24256A16 you can contact the distributor directly for product support, shipping queries etc.
Is the MS24256A16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS24256A16 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Farnell, element14 and Electro Enterprises have stock available or on a lead time for MS24256A16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS24256A16 often in real-time on the comparison pages.
What if I can't find stock of MS24256A16?
You can fill out our help required form which you can use to request a quote for MS24256A16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.