Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,206.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,616.90
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1,523.80
|
31
in stock
|
Buy Now | |
element14
from US$1,414.81
|
17
in stock
|
Buy Now | |
Farnell
from US$1,616.90
|
17
in stock
|
Buy Now | |
Distrelec
from US$1,527.52
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1,267.99
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,206.99
|
1
in stock
|
Buy Now |
Meter Display Type | LCD |
---|---|
Network Speeds | - |
Network Functionality | PoE |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | 2 x AA |
LAN Tester Type | Data Line |
Measurement Length | 460m |
Tone Generator | Yes |
Weight | 363g |
MICROSCANNER 2 KIT | RS |
Fluke Networks MS2-KIT MicroScanner2 Professional Kit | Rapid Electronics |
TESTER, LAN, LCD, 10/100/1000 | element14 |
Fluke Networks MicroScanner2 Professional Kit | Distrelec |
Cable Verifier Kit | Newark Electronics |
Microscanner 2 Video Data And Voice Wiring Tester Microscanner2 Series | Fluke Networks MS2-KIT | RS Americas |
Where can I find additional details, specifications and documents for a MS2-KIT?
Additional datasheets, footprints and schematics for MS2-KIT are listed on our Part Details page. You can also find images and similar parts to MS2-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS2-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS2-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS2-KIT fall under?
The MS2-KIT is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to MS2-KIT when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS2-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MS2-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS2-KIT have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MS2-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS2-KIT often in real-time on the comparison pages.
What if I can't find stock of MS2-KIT?
You can fill out our help required form which you can use to request a quote for MS2-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.