Status: | Unknown |
---|---|
Series: | Fluke Networks Microscanner 2 |
RoHS: | Unknown |
Prices starting from US$674.00
Meter Display Type | LCD |
---|---|
Network Speeds | - |
Network Functionality | PoE |
Product Range | Fluke Networks Microscanner 2 |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | 2 x AA |
Features | Displays wiremap pair lengths distance to fault cable ID far-end devices on one screen |
LAN Tester Type | Data Line |
Measurement Length | 460m |
No. of Batteries | 2 |
Tone Generator | Yes |
Weight | 363g |
MICROSCANNER 2 | RS |
Fluke Networks MicroScanner2 Cable Verifier | Distrelec |
Cable Tester, Twisted Pair, Tone Generator, PoE Detection, Microscanner2 Series | Fluke Networks MS2-100 | RS Americas |
Cable Verifier | Newark Electronics |
TESTER, LAN, LCD, 10/100/1000 | element14 |
Where can I find additional details, specifications and documents for a MS2-100?
Additional datasheets, footprints and schematics for MS2-100 are listed on our Part Details page. You can also find images and similar parts to MS2-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS2-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS2-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS2-100 fall under?
The MS2-100 is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to MS2-100 when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS2-100 you can contact the distributor directly for product support, shipping queries etc.
Is the MS2-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS2-100 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for MS2-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS2-100 often in real-time on the comparison pages.
What if I can't find stock of MS2-100?
You can fill out our help required form which you can use to request a quote for MS2-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.