Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Manual Starter |
---|---|
Power Rating | 45kW |
No. of Phases | Single Phase, Three Phase |
No. of Poles | 3 Pole |
Current Rating | 54A |
Supply Voltage Min | 230VAC |
Supply Voltage Max | 690VAC |
Manual Motor Starter, 40 hp@480V, 40-54A, MS165 Series | ABB MS165-54 | RS Americas |
Motor Starter, 1 & 3-Ph, 54A, 45Kw, 690V | Newark Electronics |
Where can I find additional details, specifications and documents for a MS165-54?
Additional datasheets, footprints and schematics for MS165-54 are listed on our Part Details page. You can also find images and similar parts to MS165-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS165-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS165-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS165-54 fall under?
The MS165-54 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to MS165-54 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS165-54 you can contact the distributor directly for product support, shipping queries etc.
Is the MS165-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS165-54 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS165-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS165-54 often in real-time on the comparison pages.
What if I can't find stock of MS165-54?
You can fill out our help required form which you can use to request a quote for MS165-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.