Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | - |
---|---|
Connector Body Style | - |
Coaxial Termination | - |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | - |
Product Range | - |
Adapter Body Style | Straight Adapter |
Subminiature Coaxial Switch 1.35Mm Height, 0 To 11Ghz |Hirose(Hrs) MS-156-HRMJ-H1 | Newark Electronics |
Conn SMA Adapter PL/RCP 0Hz to 11GHz ST | Avnet America |
RF Adapters - In Series MS 156 PLUG-SMA JACK CONN ADAPTER | Sager |
Where can I find additional details, specifications and documents for a MS-156-HRMJ-H1?
Additional datasheets, footprints and schematics for MS-156-HRMJ-H1 are listed on our Part Details page. You can also find images and similar parts to MS-156-HRMJ-H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS-156-HRMJ-H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS-156-HRMJ-H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS-156-HRMJ-H1 fall under?
The MS-156-HRMJ-H1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS-156-HRMJ-H1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS-156-HRMJ-H1 you can contact the distributor directly for product support, shipping queries etc.
Is the MS-156-HRMJ-H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS-156-HRMJ-H1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for MS-156-HRMJ-H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS-156-HRMJ-H1 often in real-time on the comparison pages.
What if I can't find stock of MS-156-HRMJ-H1?
You can fill out our help required form which you can use to request a quote for MS-156-HRMJ-H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.