Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Starter Type | Manual Starter |
---|---|
Power Rating | 10hp |
No. of Phases | Single Phase, Three Phase |
No. of Poles | 3 Pole |
Current Rating | 12A |
Supply Voltage Min | 230VAC |
Supply Voltage Max | 690VAC |
RoHS Compliant | Yes |
Manual Motor Starter, 8-12A, 690V, Thermal/Magnetic, MS132 Series | ABB MS132-12 | RS Americas |
Motor Starter, 1Ph/3Ph, 12A | Newark Electronics |
Where can I find additional details, specifications and documents for a MS132-12?
Additional datasheets, footprints and schematics for MS132-12 are listed on our Part Details page. You can also find images and similar parts to MS132-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS132-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS132-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS132-12 fall under?
The MS132-12 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to MS132-12 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS132-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MS132-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MS132-12 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MS132-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS132-12 often in real-time on the comparison pages.
What if I can't find stock of MS132-12?
You can fill out our help required form which you can use to request a quote for MS132-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.