Status: | Unknown |
---|---|
Series: | MRS25 Series |
RoHS: | Unknown |
Resistance | 220ohm |
---|---|
Product Range | MRS25 Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Metal Film Resistor, Mrs 25 Series, 220 Ohm, 600 Mw, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Vishay MRS25000C2200FRP00 | Newark Electronics |
Resistor, 220 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
RES, 220R, 1%, 600MW, AXIAL, METAL FILM | element14 |
Resistor, 220 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MRS25000C2200FRP00?
Additional datasheets, footprints and schematics for MRS25000C2200FRP00 are listed on our Part Details page. You can also find images and similar parts to MRS25000C2200FRP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRS25000C2200FRP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRS25000C2200FRP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRS25000C2200FRP00 fall under?
The MRS25000C2200FRP00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MRS25000C2200FRP00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRS25000C2200FRP00 you can contact the distributor directly for product support, shipping queries etc.
Is the MRS25000C2200FRP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRS25000C2200FRP00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MRS25000C2200FRP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRS25000C2200FRP00 often in real-time on the comparison pages.
What if I can't find stock of MRS25000C2200FRP00?
You can fill out our help required form which you can use to request a quote for MRS25000C2200FRP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.