Status: | Unknown |
---|---|
Series: | MRS25 Series |
RoHS: | Unknown |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
6,925
in stock
|
Buy Now | |
element14
from US$0.0330
|
29,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
25,467
in stock
|
Buy Now | |
Farnell
from US$0.0312
|
25,467
in stock
|
Buy Now | |
Avnet America
from US$0.0297
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
TTI Europe
from US$0.0135
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 200ohm |
---|---|
Product Range | MRS25 Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 2.5mm |
Box Quantity | 1000 |
External Length / Height | 7mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.6mm |
Lead Length | 26mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 350V |
RES, 200R, 1%, 600MW, AXIAL, METAL FILM | element14 |
Through Hole Metal Film Resistor, Mrs 25 Series, 200 Ohm, 600 Mw, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Vishay MRS25000C2000FCT00 | Newark Electronics |
MRS25 Resistor A/P,0.6W,1%,200R | RS |
Resistor, 200 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
MRS25 Series Axial Thin Film Resistor 200Ohms +/-1% 0.6W +/-50ppm/degC | Vishay Dale MRS25000C2000FCT00 | RS Americas |
200 OHM 1% .6W | TTI Europe |
Resistor, 200 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MRS25000C2000FCT00?
Additional datasheets, footprints and schematics for MRS25000C2000FCT00 are listed on our Part Details page. You can also find images and similar parts to MRS25000C2000FCT00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRS25000C2000FCT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRS25000C2000FCT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRS25000C2000FCT00 fall under?
The MRS25000C2000FCT00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MRS25000C2000FCT00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRS25000C2000FCT00 you can contact the distributor directly for product support, shipping queries etc.
Is the MRS25000C2000FCT00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRS25000C2000FCT00 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for MRS25000C2000FCT00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRS25000C2000FCT00 often in real-time on the comparison pages.
What if I can't find stock of MRS25000C2000FCT00?
You can fill out our help required form which you can use to request a quote for MRS25000C2000FCT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.