MRS25000C1028FCT00 Resistors by Vishay Intertechnology

RES 1R02 1% 600MW AXIAL METAL FILM

Status: Unknown
Series: MRS25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper are welded to the end-caps. The resistors are coated with lacquer which provides electrical, mechanical, and climatic protection. Four or five color code rings designate the resistance value and tolerance according to IEC 60062. Suitable replacements for MRS16 and MRS25 are MBA/SMA 0204 and MBB/SMA 0207 professional.

Where to Buy

Prices starting from US$0.0327

Distributor Stock
Logo for Farnell
Farnell
from US$0.0357
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0327
-
Buy Now
Logo for element14
element14
from US$0.0360
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1.02ohm
Product Range MRS25 Series
Power Rating 600mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 350V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
Body Diameter 2.5mm
Box Quantity 1000
External Length / Height 7mm
Full Power Rating Temperature 70°C
Lead Diameter 0.6mm
Lead Length 26mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Proof Voltage 700V
Resistor Mounting Through Hole
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 1%
Tolerance - 1%
Voltage Rating V DC 350V

Alternative Descriptions

Resistor, 1.02 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America
RES, 1R02, 1%, 600MW, AXIAL, METAL FILM | element14
Resistor, 1.02 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MRS25000C1028FCT00?

Additional datasheets, footprints and schematics for MRS25000C1028FCT00 are listed on our Part Details page. You can also find images and similar parts to MRS25000C1028FCT00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MRS25000C1028FCT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRS25000C1028FCT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MRS25000C1028FCT00 fall under?

The MRS25000C1028FCT00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MRS25000C1028FCT00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MRS25000C1028FCT00 you can contact the distributor directly for product support, shipping queries etc.

Is the MRS25000C1028FCT00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MRS25000C1028FCT00 have stock available?

Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MRS25000C1028FCT00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MRS25000C1028FCT00 often in real-time on the comparison pages.

What if I can't find stock of MRS25000C1028FCT00?

You can fill out our help required form which you can use to request a quote for MRS25000C1028FCT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay