Status: | Unknown |
---|---|
Series: | MRS16 Series |
RoHS: | Unknown |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0437
|
590
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
590
in stock
|
Buy Now | |
element14
from US$0.0462
|
590
in stock
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now | |
Rapid Electronics
from US$0.0458
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 22kohm |
---|---|
Product Range | MRS16 Series |
Power Rating | 400mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Vishay Resistor 400mW 22kOhm 1% | Distrelec |
Res, 22K, 1%, 400Mw, Axial, Metal Film | Newark Electronics |
RES, 22K, 1%, 400MW, AXIAL, METAL FILM | element14 |
Resistor, 22 kOhm, ± 1%, 400 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet America |
Vishay MRS16000C2202FC100 22k Mrs16 0.4w Mf Resistor - Pack of 1000 | Rapid Electronics |
Resistor, 22 kOhm, � 1%, 400 mW, Axial Leaded, Metal Film (Thin Film), Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MRS16000C2202FC100?
Additional datasheets, footprints and schematics for MRS16000C2202FC100 are listed on our Part Details page. You can also find images and similar parts to MRS16000C2202FC100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRS16000C2202FC100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRS16000C2202FC100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRS16000C2202FC100 fall under?
The MRS16000C2202FC100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MRS16000C2202FC100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRS16000C2202FC100 you can contact the distributor directly for product support, shipping queries etc.
Is the MRS16000C2202FC100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRS16000C2202FC100 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MRS16000C2202FC100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRS16000C2202FC100 often in real-time on the comparison pages.
What if I can't find stock of MRS16000C2202FC100?
You can fill out our help required form which you can use to request a quote for MRS16000C2202FC100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.