Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
8,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sensor: magnetic field | Transfer Multisort Elektronik |
Amr Magnetic Sensor, 3.5V, Smd Rohs Compliant: Yes |Murata MRMS511X-001 | Newark Electronics |
AMR Magnetic Sensor 3uA 1.6V to 3.5V 3-Pin Surface Mount Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a MRMS511X-001?
Additional datasheets, footprints and schematics for MRMS511X-001 are listed on our Part Details page. You can also find images and similar parts to MRMS511X-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRMS511X-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRMS511X-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRMS511X-001 fall under?
The MRMS511X-001 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to MRMS511X-001 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRMS511X-001 you can contact the distributor directly for product support, shipping queries etc.
Is the MRMS511X-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MRMS511X-001 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MRMS511X-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRMS511X-001 often in real-time on the comparison pages.
What if I can't find stock of MRMS511X-001?
You can fill out our help required form which you can use to request a quote for MRMS511X-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.