Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
81
in stock
|
Buy Now | |
element14
from US$0.51
|
81
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sensor: magnetic field | Transfer Multisort Elektronik |
Amr Magnetic Sensor, 3.5V, Smd Rohs Compliant: Yes |Murata MRMS205A-001 | Newark Electronics |
Magneto Resistive Sensor | Rutronik |
AMR Magnetic Sensor 8uA 3V to 5.5V 3-Pin Surface Mount Emboss T/R | Avnet America |
HALL SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a MRMS205A-001?
Additional datasheets, footprints and schematics for MRMS205A-001 are listed on our Part Details page. You can also find images and similar parts to MRMS205A-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRMS205A-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRMS205A-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRMS205A-001 fall under?
The MRMS205A-001 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to MRMS205A-001 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRMS205A-001 you can contact the distributor directly for product support, shipping queries etc.
Is the MRMS205A-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MRMS205A-001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MRMS205A-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRMS205A-001 often in real-time on the comparison pages.
What if I can't find stock of MRMS205A-001?
You can fill out our help required form which you can use to request a quote for MRMS205A-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.