Status: | Unknown |
---|---|
Series: | MRJ Series |
RoHS: | Unknown |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.89
|
2
in stock
|
Buy Now | |
TTI Europe
from US$8.58
|
2,480
in stock
|
Buy Now | |
element14
from US$8.26
|
606
in stock
|
Buy Now | |
Farnell
from US$8.52
|
453
in stock
|
Buy Now | |
Heilind Electronics
from US$11.01
|
318
in stock
|
Buy Now | |
Future Electronics
from US$7.27
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$11.58
|
271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.46
|
98
in stock
|
Buy Now | |
RS Americas
from US$8.23
|
92
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.01
|
74
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
15
in stock
|
Buy Now | |
Rutronik
from US$4.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP67 |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | MRJ Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
No. of Contacts | 8Contacts, 8 Contact |
RUGGED RJ45 RIGHT ANGLE LEDS | TTI Europe |
Modular Connector Type:RJ45 Jack | element14 |
RECEPT, RJ45, R/A, Y/R, CAT5E, 1PORT | Farnell |
MRJ Series 8 position Unshielded Through Hole Jack Modular Connector | Future Electronics |
Cat5 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Connector rj45 receptacle pcb mount right angle leds green(L)/yellow(R) ip67 | Amphenol Commercial (Amphenol CS) MRJ-5381-01 | RS Americas |
MODULAR JACK F 8P SOLDER RA TH | Avnet America |
MRJ, RJ45,receptacle,LED, RA pcb, 8 way | RS |
08P RUGGED RJ PCB MOUNT | Rutronik |
Where can I find additional details, specifications and documents for a MRJ538101?
Additional datasheets, footprints and schematics for MRJ538101 are listed on our Part Details page. You can also find images and similar parts to MRJ538101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRJ538101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRJ538101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRJ538101 fall under?
The MRJ538101 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MRJ538101 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRJ538101 you can contact the distributor directly for product support, shipping queries etc.
Is the MRJ538101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRJ538101 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Heilind Electronics and Future Electronics have stock available or on a lead time for MRJ538101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRJ538101 often in real-time on the comparison pages.
What if I can't find stock of MRJ538101?
You can fill out our help required form which you can use to request a quote for MRJ538101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.