Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage VDC Nom | 5V |
---|---|
Coil Resistance | 175ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 100V |
Contact Configuration | SPST-NO |
Relay Mounting | SMD |
RoHS Compliant | Yes |
Reed Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a MRFL81A05021?
Additional datasheets, footprints and schematics for MRFL81A05021 are listed on our Part Details page. You can also find images and similar parts to MRFL81A05021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFL81A05021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFL81A05021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFL81A05021 fall under?
The MRFL81A05021 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to MRFL81A05021 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFL81A05021 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFL81A05021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MRFL81A05021 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for MRFL81A05021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFL81A05021 often in real-time on the comparison pages.
What if I can't find stock of MRFL81A05021?
You can fill out our help required form which you can use to request a quote for MRFL81A05021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.