Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IEEE 802.11 b/g Wi-Fi Transceiver Module |
SoftAP |
Wi-Fi Protected Setup (WPS) |
Data Rate: 1, 2, 5.5, 11 Mbps 802.11b; 6, 9, 12,18, 24, 36, 48, 54 Mbps 802.11g |
Supports low-power, low data-rate Wi-Fi |
FCC (USA), IC (Canada), ETSI (Europe) Certified |
u.FL External Antenna connector |
Simple four-wire SPI interface to PIC® microcontroller |
WEP, WPA-PSK, WPA2-PSK Security |
36-pin surface mountable module |
Type | Wi-Fi Module |
---|---|
Operating Voltage Min. | 3.3V |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Power Output | 18 dBm |
Interface | 4-wire SPI |
Pin Count | 36 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.405-2.48 |
Input Sensitivity | -95 |
RSSI | Yes |
Tx Current Consumption | 240 mA |
Rx Current Consumption | 95 mA |
Sleep Mode Current Consumption | 0.1 mA |
MAC | Yes |
MAC Features | CSMA-CA |
Antenna | U.FL Connector |
Encryption | AES128 |
Package | Surface Mount Module |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a MRF24WG0MBT-I/RM110?
Additional datasheets, footprints and schematics for MRF24WG0MBT-I/RM110 are listed on our Part Details page. You can also find images and similar parts to MRF24WG0MBT-I/RM110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24WG0MBT-I/RM110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24WG0MBT-I/RM110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24WG0MBT-I/RM110 fall under?
The MRF24WG0MBT-I/RM110 is listed under MRF24WG0MB.
Can I view similar or alternative parts?
You can view similar parts to MRF24WG0MBT-I/RM110 when available in the MRF24WG0MB range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24WG0MBT-I/RM110 you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24WG0MBT-I/RM110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24WG0MBT-I/RM110 have stock available?
There is no stock from authorised distributors for MRF24WG0MBT-I/RM110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24WG0MBT-I/RM110 often in real-time on the comparison pages.
What if I can't find stock of MRF24WG0MBT-I/RM110?
You can fill out our help required form which you can use to request a quote for MRF24WG0MBT-I/RM110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.