Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IEEE 802.11 b/g Wi-Fi Transceiver Module |
SoftAP |
Wi-Fi Protected Setup (WPS) |
Data Rate: 1, 2, 5.5, 11 Mbps 802.11b; 6, 9, 12,18, 24, 36, 48, 54 Mbps 802.11g |
Supports low-power, low data-rate Wi-Fi |
FCC (USA), IC (Canada), ETSI (Europe) Certified |
u.FL External Antenna connector |
Simple four-wire SPI interface to PIC® microcontroller |
WEP, WPA-PSK, WPA2-PSK Security |
36-pin surface mountable module |
Type | Wi-Fi Module |
---|---|
Operating Voltage Min. | 3.3V |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Power Output | 18 dBm |
Interface | 4-wire SPI |
Pin Count | 36 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.405-2.48 |
Input Sensitivity | -95 |
RSSI | Yes |
Tx Current Consumption | 240 mA |
Rx Current Consumption | 95 mA |
Sleep Mode Current Consumption | 0.1 mA |
MAC | Yes |
MAC Features | CSMA-CA |
Antenna | U.FL Connector |
Encryption | AES128 |
Package | Surface Mount Module |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a MRF24WG0MBR-I/RM?
Additional datasheets, footprints and schematics for MRF24WG0MBR-I/RM are listed on our Part Details page. You can also find images and similar parts to MRF24WG0MBR-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24WG0MBR-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24WG0MBR-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24WG0MBR-I/RM fall under?
The MRF24WG0MBR-I/RM is listed under MRF24WG0MB.
Can I view similar or alternative parts?
You can view similar parts to MRF24WG0MBR-I/RM when available in the MRF24WG0MB range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24WG0MBR-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24WG0MBR-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24WG0MBR-I/RM have stock available?
There is no stock from authorised distributors for MRF24WG0MBR-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24WG0MBR-I/RM often in real-time on the comparison pages.
What if I can't find stock of MRF24WG0MBR-I/RM?
You can fill out our help required form which you can use to request a quote for MRF24WG0MBR-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.