Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IEEE 802.11 Wi-Fi Transceiver Module |
Supports low-power, low data-rate Wi-Fi |
FCC (USA), IC (Canada), ETSI (Europe) Certified |
u.FL External Antenna connector |
Simple four-wire SPI interface to PIC® microcontroller |
WEP, WPA-PSK, WPA2-PSK Security |
36-pin surface mountable module |
Type | Wi-Fi Module |
---|---|
Power Output | 10.00 |
Interface | 4-wire SPI |
Pin Count | 36 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.405-2.48 |
Input Sensitivity (mVpp) | -91.00 |
Input Sensitivity | -91 |
RSSI | Yes |
Tx Current Consumption | 154.00 |
Rx Current Consumption | 85.00 |
Sleep Mode Current Consumption | Yes |
MAC | Yes |
MAC Features | CSMA-CA |
Antenna | U.FL Connector |
Encryption | AES128 |
Temperature Range | 0C to +70C |
Wi-Fi Trx Module w/u.fl ant connector | RS |
Wi-Fi Transceiver Module With U.fl External Antenna Connector 36 Module Varies Tray Rohs Compliant: Yes |Microchip MRF24WB0MB/RM | Newark Electronics |
WI-FI TRANSCEIVER MODULE WITH UFL EXTERNAL ANTENNA CONNECTOR | RS Americas |
WIFI MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRF24WB0MB/RM?
Additional datasheets, footprints and schematics for MRF24WB0MB/RM are listed on our Part Details page. You can also find images and similar parts to MRF24WB0MB/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24WB0MB/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24WB0MB/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24WB0MB/RM fall under?
The MRF24WB0MB/RM is listed under MRF24WB0MB.
Can I view similar or alternative parts?
You can view similar parts to MRF24WB0MB/RM when available in the MRF24WB0MB range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24WB0MB/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24WB0MB/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24WB0MB/RM have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Richardson RFPD and Farnell have stock available or on a lead time for MRF24WB0MB/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24WB0MB/RM often in real-time on the comparison pages.
What if I can't find stock of MRF24WB0MB/RM?
You can fill out our help required form which you can use to request a quote for MRF24WB0MB/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.