Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.76
Type | 802.15.4 |
---|---|
Wireless Technology | -104 |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Power Output | 20.00 |
Interface | 4-Wire SPI |
Pin Count | 12 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.405-2.475 |
Input Sensitivity (mVpp) | -104.00 |
Input Sensitivity | -104 |
RSSI | Yes |
Tx Current Consumption | 77.00 |
Rx Current Consumption | 25.00 |
Sleep Mode Current Consumption | Yes |
MAC | Yes |
Clock | 20 MHz |
MAC Features | CSMA-CA |
Antenna | PCB |
Encryption | AES128 |
Temperature Range | -40C to +85C |
RF TRANSCEIVER MODULE, 2.4GHZ, 19DBM | Farnell |
Rf Transceiver Module, 2.4Ghz, 19Dbm | Newark Electronics |
ZigBee/802.15.4 Modules 2480MHz 250Kbps 12-Pin Module Tray | Avnet America |
Where can I find additional details, specifications and documents for a MRF24J40MD-I/RM?
Additional datasheets, footprints and schematics for MRF24J40MD-I/RM are listed on our Part Details page. You can also find images and similar parts to MRF24J40MD-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24J40MD-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24J40MD-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24J40MD-I/RM fall under?
The MRF24J40MD-I/RM is listed under MRF24J40MD.
Can I view similar or alternative parts?
You can view similar parts to MRF24J40MD-I/RM when available in the MRF24J40MD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24J40MD-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24J40MD-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24J40MD-I/RM have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MRF24J40MD-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24J40MD-I/RM often in real-time on the comparison pages.
What if I can't find stock of MRF24J40MD-I/RM?
You can fill out our help required form which you can use to request a quote for MRF24J40MD-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.