Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | RF Communications Wireless Connectivity-ZigBee |
---|---|
MCU Supported Families | PIC |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 250Kbps |
Module Interface | SPI |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Modulation Type | FHSS |
No. of Pins | 12Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Receiving Current | 25mA |
Supply Voltage Range | 2.7V to 3.6V |
Transmitting Current | 120mA |
ZigBee/802.15.4 Modules 2475MHz 250Kbps 12-Pin T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MRF24J40MC-I/RM?
Additional datasheets, footprints and schematics for MRF24J40MC-I/RM are listed on our Part Details page. You can also find images and similar parts to MRF24J40MC-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24J40MC-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24J40MC-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24J40MC-I/RM fall under?
The MRF24J40MC-I/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to MRF24J40MC-I/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24J40MC-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24J40MC-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24J40MC-I/RM have stock available?
Authorised distributors including element14 and EBV Elektronik have stock available or on a lead time for MRF24J40MC-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24J40MC-I/RM often in real-time on the comparison pages.
What if I can't find stock of MRF24J40MC-I/RM?
You can fill out our help required form which you can use to request a quote for MRF24J40MC-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.