Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.40
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$8.08
|
18,484
in stock
|
Buy Now | |
element14
from US$8.33
|
18,484
in stock
|
Buy Now | |
Farnell
from US$7.93
|
18,484
in stock
|
Buy Now | |
Future Electronics
from US$8.56
|
11,582
in stock
|
Buy Now | |
Microchip Technology
from US$7.77
|
1,666
in stock
|
Buy Now | |
RS Americas
from US$8.27
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.87
|
52
in stock
|
Buy Now | |
Avnet America
from US$11.67
|
-
|
Buy Now | |
Richardson RFPD
from US$8.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Type | 802.15.4 |
---|---|
Family | Wireless |
Wireless Technology | -94 |
Operating Voltage Min. | 2.4-3.6V (3.3V typical) |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Interface | 4-wire SPI |
Vdd Min (V) | 2.4 |
Vdd Max (V) | 3.6 |
Pin Count | 12 |
IO Pins | 2 |
RF Module | True |
RF Transceiver | True |
RF Data Rate | 250 |
Frequency Range | 2.405-2.48 |
Input Sensitivity (mVpp) | -94 |
Input Sensitivity | -94 |
RSSI | Yes |
Tx Current Consumption | 23.00 |
Rx Current Consumption | 19.00 |
Sleep Mode Current Consumption | 2µA |
MAC | Yes |
Max Speed (MIPS) | 5 |
Max Speed (MHz) | 20 |
Comments | IEEE 802.15.4 Compliant, Agency certified transceiver module. |
Clock | 20 MHz |
Digital Comm. Periph | SPI |
MAC Features | CSMA-CA |
ZigBee Stack | Yes |
Antenna | PCB |
Internal Oscillator | 20MHz, 32kHz |
Encryption | AES128 |
MiWI Stack | Yes |
Temperature Range | -40C to +85C |
Rf Module, Txrx, 250Kbps, Pcb Ant | Newark Electronics |
RF MODULE, TXRX, 250KBPS, PCB ANT | element14 |
2.4 GHZ IEEE 802.15.4 TRANSCEIVER MODULE (TRAY) | Future Electronics |
2.4GHz ZigBeeTransceiver,MRF24J40MA-I/RM | RS |
RF Transceiver 2.4 - 2.48GHz 2.4 - 3.6 V 12-Pin | Microchip Technology Inc. MRF24J40MA-I/RM | RS Americas |
Module: RF | Transfer Multisort Elektronik |
RF Transceiver Module RF Transceiver Module 2.48GHz 2.4 to 3.6V SMD Tray | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRF24J40MA-I/RM?
Additional datasheets, footprints and schematics for MRF24J40MA-I/RM are listed on our Part Details page. You can also find images and similar parts to MRF24J40MA-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24J40MA-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24J40MA-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24J40MA-I/RM fall under?
The MRF24J40MA-I/RM is listed under MRF24J40MA.
Can I view similar or alternative parts?
You can view similar parts to MRF24J40MA-I/RM when available in the MRF24J40MA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24J40MA-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24J40MA-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24J40MA-I/RM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for MRF24J40MA-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24J40MA-I/RM often in real-time on the comparison pages.
What if I can't find stock of MRF24J40MA-I/RM?
You can fill out our help required form which you can use to request a quote for MRF24J40MA-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.