Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.10
|
1,943
in stock
|
Buy Now | |
RS Americas
from US$2.61
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
-
|
Buy Now | |
Future Electronics
from US$4.33
|
-
|
Buy Now | |
Avnet America
from US$4.24
|
-
|
Buy Now | |
element14
from US$3.78
|
-
|
Buy Now | |
Richardson RFPD
from US$4.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complete IEEE 802.15.4 radio |
Supports ZigBee™ and MiWi™ protocols |
Simple four-wire SPI interface |
Integrated 20 MHz and 32.768 kHz oscillator drive |
Low current consumption |
Hardware CSMA-CA Mechanism |
Automatic ACK response |
Hardware security engine (AES-128) |
Automatic packet retransmit capable |
Small 40-pin leadless QFN 6x6 mm2 package |
Type | 802.15.4 |
---|---|
Family | Wireless |
Wireless Technology | -95 |
Interface | 4-wire SPI |
Vdd Min (V) | 2.4 |
Vdd Max (V) | 3.6 |
Pin Count | 40 |
IO Pins | 2 |
RF Transceiver | True |
RF Data Rate | 250 |
Frequency Range | 2.405-2.48 |
Input Sensitivity (mVpp) | -95.00 |
Input Sensitivity | -95 |
RSSI | Yes |
Tx Current Consumption | 23.00 |
Rx Current Consumption | 19.00 |
Sleep Mode Current Consumption | Yes |
MAC | Yes |
Max Speed (MIPS) | 5 |
Max Speed (MHz) | 20 |
Comments | IEEE 802.15.4 Compliant, Stand-alone Tranceiver |
Clock | 20 MHz |
Digital Comm. Periph | SPI |
MAC Features | CSMA-CA |
ZigBee Stack | Yes |
Antenna | None |
Internal Oscillator | 20MHz, 32kHz |
Encryption | AES128 |
Ethernet Type | 10Base-T |
MiWI Stack | Yes |
Temperature Range | -40C to +85C |
2.4 GHZ IEEE/ZIGBEE TRANSCEIVER. QFN | Microchip Technology Inc. MRF24J40-I/ML | RS Americas |
Transceiver, Zigbee, Miwi, Qfn-40 | Newark Electronics |
MRF24J40 Series IEEE 802.15.4Ô 2.4 GHz RF Transceiver - QFN-40 | Future Electronics |
ZigBee/802.15.4 Modules 2480MHz 250Kbps 40-Pin QFN EP Tube | Avnet America |
TRANSCEIVER, ZIGBEE, MIWI, QFN-40 | element14 |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRF24J40-I/ML?
Additional datasheets, footprints and schematics for MRF24J40-I/ML are listed on our Part Details page. You can also find images and similar parts to MRF24J40-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRF24J40-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRF24J40-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRF24J40-I/ML fall under?
The MRF24J40-I/ML is listed under MRF24J40.
Can I view similar or alternative parts?
You can view similar parts to MRF24J40-I/ML when available in the MRF24J40 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRF24J40-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MRF24J40-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRF24J40-I/ML have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MRF24J40-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRF24J40-I/ML often in real-time on the comparison pages.
What if I can't find stock of MRF24J40-I/ML?
You can fill out our help required form which you can use to request a quote for MRF24J40-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.