Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$440.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$440.00
|
3
in stock
|
Buy Now |
Current Range Max | 50A |
---|---|
Current Range Min | 1A |
For Use With | AEMC Model 6292 Micro-Ohmmeters |
Accessory Type | Current Probe |
RoHS Compliant | Yes |
Current Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a MR6292?
Additional datasheets, footprints and schematics for MR6292 are listed on our Part Details page. You can also find images and similar parts to MR6292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR6292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR6292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR6292 fall under?
The MR6292 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to MR6292 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR6292 you can contact the distributor directly for product support, shipping queries etc.
Is the MR6292 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MR6292 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MR6292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR6292 often in real-time on the comparison pages.
What if I can't find stock of MR6292?
You can fill out our help required form which you can use to request a quote for MR6292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.