Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Moisture Content | 0% to 100% |
---|---|
Resolution % | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 30°C |
External Height | 240.5mm |
External Depth | 38mm |
External Width | 67mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ball Probe Moisture Sensor Accessory | RS |
BALL PROBE MOISTURE METER W/BT, 0-100% | element14 |
FLIR Ball Probe Moisture Meter with Bluetooth, 0 ... 100% | Distrelec |
Where can I find additional details, specifications and documents for a MR59?
Additional datasheets, footprints and schematics for MR59 are listed on our Part Details page. You can also find images and similar parts to MR59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR59 fall under?
The MR59 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to MR59 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR59 you can contact the distributor directly for product support, shipping queries etc.
Is the MR59 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR59 have stock available?
Authorised distributors including RS, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for MR59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR59 often in real-time on the comparison pages.
What if I can't find stock of MR59?
You can fill out our help required form which you can use to request a quote for MR59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.