Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Moisture Content | 7% to 29% 1% to 35% |
---|---|
Resolution % | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
External Height | 188mm |
External Depth | 33mm |
External Width | 58mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FLIR Pin Moisture Meter with Bluetooth, 0 ... 80%, 0 ... 60°C | Distrelec |
Pin Moisture Meter with Bluetooth | RS |
PIN MOISTURE METER W/BT, 7-29%/1-35% | element14 |
Where can I find additional details, specifications and documents for a MR55?
Additional datasheets, footprints and schematics for MR55 are listed on our Part Details page. You can also find images and similar parts to MR55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR55 fall under?
The MR55 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to MR55 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR55 you can contact the distributor directly for product support, shipping queries etc.
Is the MR55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR55 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, element14 and Farnell have stock available or on a lead time for MR55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR55 often in real-time on the comparison pages.
What if I can't find stock of MR55?
You can fill out our help required form which you can use to request a quote for MR55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.