Status: | Unknown |
---|---|
Series: | MR400 Series |
RoHS: | Compliant |
No distributors results available
Meter Side Connector | 4mm Right Angle Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 600A |
Current Range Min | 200mA |
Product Range | MR400 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MR411 CAL?
Additional datasheets, footprints and schematics for MR411 CAL are listed on our Part Details page. You can also find images and similar parts to MR411 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR411 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR411 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR411 CAL fall under?
The MR411 CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to MR411 CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR411 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the MR411 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MR411 CAL have stock available?
There is no stock from authorised distributors for MR411 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR411 CAL often in real-time on the comparison pages.
What if I can't find stock of MR411 CAL?
You can fill out our help required form which you can use to request a quote for MR411 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.