Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Prices starting from US$8.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.24
|
No stock
|
Buy Now | |
RS Americas
from US$11.99
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.78
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$12.64
|
-
|
Buy Now | |
element14
from US$9.96
|
-
|
Buy Now | |
TTI Europe
from US$11.54
|
-
|
Buy Now | |
Farnell
from US$11.06
|
-
|
Buy Now |
Input Current | - |
---|---|
Turns Ratio | - |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Chassis |
Product Range | MR Series |
SVHC | No SVHC (15-Jan-2018) |
Current Transformer 0PH ID11.0mm OD30.5mm | KEMET MR-3 | RS Americas |
Current transformer | Transfer Multisort Elektronik |
Transformer Zero phase ID11.0mm OD30.5mm | RS |
Zero-Phase Current Transformer, Chassis | Newark Electronics |
ZERO-PHASE CURRENT TRANSFORMER, CHASSIS | element14 |
CURRENT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a MR-3?
Additional datasheets, footprints and schematics for MR-3 are listed on our Part Details page. You can also find images and similar parts to MR-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR-3 fall under?
The MR-3 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to MR-3 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MR-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR-3 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for MR-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR-3 often in real-time on the comparison pages.
What if I can't find stock of MR-3?
You can fill out our help required form which you can use to request a quote for MR-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.