Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 280Hz |
Frequency Response Max | 5kHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensitivity (dB) | -87.5dB |
Drain Current Max | - |
Output Impedance | 300ohm |
Product Range | MR Series |
SVHC | No SVHC (12-Jan-2017) |
Device Type | Microphone |
External Depth | 9.3mm |
External Diameter | 22.12mm |
External Height | 22.12mm |
External Length / Height | 22.12mm |
Impedance | 300ohm |
Lead Length | 193mm |
Operating Frequency Max | 5000Hz |
Sensitivity | -87.5dB ± 3dB |
MICROPHONE, WATER PROOF, OMNI | element14 |
Where can I find additional details, specifications and documents for a MR23151?
Additional datasheets, footprints and schematics for MR23151 are listed on our Part Details page. You can also find images and similar parts to MR23151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR23151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR23151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR23151 fall under?
The MR23151 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MR23151 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR23151 you can contact the distributor directly for product support, shipping queries etc.
Is the MR23151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR23151 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MR23151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR23151 often in real-time on the comparison pages.
What if I can't find stock of MR23151?
You can fill out our help required form which you can use to request a quote for MR23151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.