Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 12A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Illumination Colour | Green |
2P green illum round rocker switch,10A | RS |
Rocker Switch, Dpst, On-Off, Black, Panel, 12 A, 125 V Rohs Compliant: Yes |Apem MR210R5LBG | Newark Electronics |
SWITCH, DPST, ILLUM GREEN | element14 |
Where can I find additional details, specifications and documents for a MR210R5LBG?
Additional datasheets, footprints and schematics for MR210R5LBG are listed on our Part Details page. You can also find images and similar parts to MR210R5LBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR210R5LBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR210R5LBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR210R5LBG fall under?
The MR210R5LBG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MR210R5LBG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR210R5LBG you can contact the distributor directly for product support, shipping queries etc.
Is the MR210R5LBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR210R5LBG have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MR210R5LBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR210R5LBG often in real-time on the comparison pages.
What if I can't find stock of MR210R5LBG?
You can fill out our help required form which you can use to request a quote for MR210R5LBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.