Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
| Heilind Electronics |
Switch, Rocker, Dpst, 10A, 250V, Black | Newark Electronics |
ROCKER SWITCH MR PANEL MOUNT | APEM Components MR210C2NBB | RS Americas |
SWITCH, ROCKER, DPST, 10A, 250V, BLACK | element14 |
Where can I find additional details, specifications and documents for a MR210C2NBB?
Additional datasheets, footprints and schematics for MR210C2NBB are listed on our Part Details page. You can also find images and similar parts to MR210C2NBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR210C2NBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR210C2NBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR210C2NBB fall under?
The MR210C2NBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MR210C2NBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR210C2NBB you can contact the distributor directly for product support, shipping queries etc.
Is the MR210C2NBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR210C2NBB have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MR210C2NBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR210C2NBB often in real-time on the comparison pages.
What if I can't find stock of MR210C2NBB?
You can fill out our help required form which you can use to request a quote for MR210C2NBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.