Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Moisture |
---|---|
For Use With | FLIR MR60 MR160 & MR176 Moisture Meters |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MR12 Non- invasive Ball type moisture se | RS |
Ball Probe Moisture Sensor |Flir MR12 | Newark Electronics |
BALL PROBE SENSOR, MOISTURE METER | element14 |
FLIR Ball Probe Moisture Meter Accessory | Distrelec |
Where can I find additional details, specifications and documents for a MR12?
Additional datasheets, footprints and schematics for MR12 are listed on our Part Details page. You can also find images and similar parts to MR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR12 fall under?
The MR12 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to MR12 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR12 you can contact the distributor directly for product support, shipping queries etc.
Is the MR12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for MR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR12 often in real-time on the comparison pages.
What if I can't find stock of MR12?
You can fill out our help required form which you can use to request a quote for MR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.