Status: | Unknown |
---|---|
Series: | MR1000 Series |
RoHS: | Unknown |
Product Range | MR1000 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Wire Leaded |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 10V |
External Height | 73mm |
External Width | 11mm |
Detect Switch, Spst-No, 0.5A, 10V, Panel | Newark Electronics |
DETECT SWITCH, SPST-NO, 0.5A, 10V, PANEL | element14 |
Detector Switch, SPST-NO, OFF-(ON), 500 mA, 10V, 457 mm Wire Leads | E-Switch MR1000BWA | RS Americas |
Detector Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a MR1000BWA?
Additional datasheets, footprints and schematics for MR1000BWA are listed on our Part Details page. You can also find images and similar parts to MR1000BWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR1000BWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR1000BWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR1000BWA fall under?
The MR1000BWA is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to MR1000BWA when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR1000BWA you can contact the distributor directly for product support, shipping queries etc.
Is the MR1000BWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR1000BWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for MR1000BWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR1000BWA often in real-time on the comparison pages.
What if I can't find stock of MR1000BWA?
You can fill out our help required form which you can use to request a quote for MR1000BWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.