Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Accessory Type | Replacement Standard Pins |
---|---|
For Use With | FLIR MR05 Impact Moisture Probe |
Product Range | MR Series |
SVHC | No SVHC (27-Jun-2018) |
Replacement Pins for MR77 (standard) 1.5 | RS |
Replacement 1.5Mm Thin Pins For Mr05 |Flir MR05-PINS1 | Newark Electronics |
REPLACEMENT STANDARD PIN, 25 SET | element14 |
Where can I find additional details, specifications and documents for a MR05-PINS1?
Additional datasheets, footprints and schematics for MR05-PINS1 are listed on our Part Details page. You can also find images and similar parts to MR05-PINS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR05-PINS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR05-PINS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR05-PINS1 fall under?
The MR05-PINS1 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to MR05-PINS1 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR05-PINS1 you can contact the distributor directly for product support, shipping queries etc.
Is the MR05-PINS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR05-PINS1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MR05-PINS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR05-PINS1 often in real-time on the comparison pages.
What if I can't find stock of MR05-PINS1?
You can fill out our help required form which you can use to request a quote for MR05-PINS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.