Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 25.4mm x 12.7mm |
Marker Material | Vinyl |
Legend | CALIBRATION / BY / DATE / DUE / ID |
Legend Color | White |
Marker Color | Blue / White |
Background Color | White |
RoHS Compliant | Yes |
Mqc555Lb |Raychem Te Connectivity MQC555LB | Newark Electronics |
Wire Labels&Markers MINI CAL LT BLUE Sold by Pack | Rapid Electronics |
LABEL, CALIBRATION, 12.7MM X 25.4MM | Farnell |
MQC555LB | Avnet America |
Where can I find additional details, specifications and documents for a MQC555LB?
Additional datasheets, footprints and schematics for MQC555LB are listed on our Part Details page. You can also find images and similar parts to MQC555LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQC555LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQC555LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQC555LB fall under?
The MQC555LB is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MQC555LB when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQC555LB you can contact the distributor directly for product support, shipping queries etc.
Is the MQC555LB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MQC555LB have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for MQC555LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQC555LB often in real-time on the comparison pages.
What if I can't find stock of MQC555LB?
You can fill out our help required form which you can use to request a quote for MQC555LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.