Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.16
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$28.16
|
1
in stock
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 25.4mm x 12.7mm |
Marker Material | Vinyl |
Legend | CALIBRATION / BY / DATE / DUE / ID |
Legend Color | White |
Marker Color | Green / White |
Background Color | White |
RoHS Compliant | NA |
Label, Calibration, Vinyl, Green (Printed), White (Material), 1 in., 0.5 in. | TE Connectivity MQC555GR | RS Americas |
Where can I find additional details, specifications and documents for a MQC555GR?
Additional datasheets, footprints and schematics for MQC555GR are listed on our Part Details page. You can also find images and similar parts to MQC555GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQC555GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQC555GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQC555GR fall under?
The MQC555GR is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MQC555GR when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQC555GR you can contact the distributor directly for product support, shipping queries etc.
Is the MQC555GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQC555GR have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for MQC555GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQC555GR often in real-time on the comparison pages.
What if I can't find stock of MQC555GR?
You can fill out our help required form which you can use to request a quote for MQC555GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.