Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 25.4mm x 12.7mm |
Marker Material | Vinyl |
Legend | CALIBRATION / BY / DATE / DUE / ID |
Legend Color | White |
Marker Color | Black / White |
Background Color | White |
RoHS Compliant | Yes |
Label, Calibration, Vinyl, Black (Printed), White (Material), 1 in., 0.5 in. | TE Connectivity MQC555BK | RS Americas |
Where can I find additional details, specifications and documents for a MQC555BK?
Additional datasheets, footprints and schematics for MQC555BK are listed on our Part Details page. You can also find images and similar parts to MQC555BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQC555BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQC555BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQC555BK fall under?
The MQC555BK is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MQC555BK when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQC555BK you can contact the distributor directly for product support, shipping queries etc.
Is the MQC555BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MQC555BK have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for MQC555BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQC555BK often in real-time on the comparison pages.
What if I can't find stock of MQC555BK?
You can fill out our help required form which you can use to request a quote for MQC555BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.