Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$22.30
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 15.9mm |
Marker Material | Vinyl |
Legend | CALIBRATION / I.D. No. / By / Date / Due |
Legend Color | White |
Marker Color | Blue / White |
RoHS Compliant | Yes |
Mqc205Lb |Raychem Te Connectivity MQC205LB | Newark Electronics |
Wire Labels&Markers 0.625H x 2W Sold by Pack of | Rapid Electronics |
LABEL, CALIBRATION, 50.8MM X 15.875MM | Farnell |
MQC205LB | Avnet America |
Where can I find additional details, specifications and documents for a MQC205LB?
Additional datasheets, footprints and schematics for MQC205LB are listed on our Part Details page. You can also find images and similar parts to MQC205LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQC205LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQC205LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQC205LB fall under?
The MQC205LB is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MQC205LB when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQC205LB you can contact the distributor directly for product support, shipping queries etc.
Is the MQC205LB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MQC205LB have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for MQC205LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQC205LB often in real-time on the comparison pages.
What if I can't find stock of MQC205LB?
You can fill out our help required form which you can use to request a quote for MQC205LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.