Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 15.9mm |
Marker Material | Vinyl |
Legend | CALIBRATION / I.D. No. / By / Date / Due |
Legend Color | White |
Marker Color | Green / White |
RoHS Compliant | NA |
Label, Calibration, Vinyl, Green (Printed), White (Material), 2 in., 0.625 in. | TE Connectivity MQC205GR | RS Americas |
Where can I find additional details, specifications and documents for a MQC205GR?
Additional datasheets, footprints and schematics for MQC205GR are listed on our Part Details page. You can also find images and similar parts to MQC205GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQC205GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQC205GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQC205GR fall under?
The MQC205GR is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MQC205GR when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQC205GR you can contact the distributor directly for product support, shipping queries etc.
Is the MQC205GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQC205GR have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for MQC205GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQC205GR often in real-time on the comparison pages.
What if I can't find stock of MQC205GR?
You can fill out our help required form which you can use to request a quote for MQC205GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.