Status: | Unknown |
---|---|
Series: | MQ Series |
RoHS: | Unknown |
Frequency Nom | 14.31818MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Product Range | MQ Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 14.31818Mhz, 12Pf, 7Mm X 5Mm | Newark Electronics |
CRYSTAL, 14.31818MHZ, 12PF, 7MM X 5MM | Farnell |
Where can I find additional details, specifications and documents for a MQ-14.31818-12-30/30/-40+85?
Additional datasheets, footprints and schematics for MQ-14.31818-12-30/30/-40+85 are listed on our Part Details page. You can also find images and similar parts to MQ-14.31818-12-30/30/-40+85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MQ-14.31818-12-30/30/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MQ-14.31818-12-30/30/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MQ-14.31818-12-30/30/-40+85 fall under?
The MQ-14.31818-12-30/30/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MQ-14.31818-12-30/30/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MQ-14.31818-12-30/30/-40+85 you can contact the distributor directly for product support, shipping queries etc.
Is the MQ-14.31818-12-30/30/-40+85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MQ-14.31818-12-30/30/-40+85 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MQ-14.31818-12-30/30/-40+85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MQ-14.31818-12-30/30/-40+85 often in real-time on the comparison pages.
What if I can't find stock of MQ-14.31818-12-30/30/-40+85?
You can fill out our help required form which you can use to request a quote for MQ-14.31818-12-30/30/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.