Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | - |
Actuator / Cap Colour | - |
Switch Terminals | Wire Leaded |
Contact Current Max | 1A |
Contact Voltage AC Max | 24V |
Switch Operation | Momentary Spring Return |
Operating Force | 5N |
Illumination Colour | Green |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (27-Jun-2018) |
Switch, Pushbtn,1A 24VDC, Piezo, Red 24V LED ring, SS, Panel mnt 22mm,20cm cbl | Bulgin MPZI022/F/GN/24 | RS Americas |
Piezo,1A,24VDC,Red ring,SS,22mm | RS |
Piezo Antivandal Sw, Spst, 1A/24V, Panel | Newark Electronics |
SWITCH, PIEZO, MOM, 1A, 24V, GREEN | element14 |
Where can I find additional details, specifications and documents for a MPZI022/F/GN/24?
Additional datasheets, footprints and schematics for MPZI022/F/GN/24 are listed on our Part Details page. You can also find images and similar parts to MPZI022/F/GN/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPZI022/F/GN/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPZI022/F/GN/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPZI022/F/GN/24 fall under?
The MPZI022/F/GN/24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPZI022/F/GN/24 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPZI022/F/GN/24 you can contact the distributor directly for product support, shipping queries etc.
Is the MPZI022/F/GN/24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPZI022/F/GN/24 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPZI022/F/GN/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPZI022/F/GN/24 often in real-time on the comparison pages.
What if I can't find stock of MPZI022/F/GN/24?
You can fill out our help required form which you can use to request a quote for MPZI022/F/GN/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.