Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.04
Product Range | - |
---|---|
Contact Configuration | - |
Actuator / Cap Colour | - |
Switch Terminals | Wire Leaded |
Contact Current Max | 1A |
Contact Voltage AC Max | 24V |
Switch Operation | Momentary Spring Return |
Operating Force | 5N |
Illumination Colour | - |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (27-Jun-2018) |
Vandal Resistant Switch, Wire Leaded, 1 A, 24 V Rohs Compliant: Yes |Bulgin Limited MPZ022/F | Newark Electronics |
SWITCH, PIEZO, MOM, 1A, 24V | element14 |
Switch, Pushbtn, 1A 24VDC, Piezo, Flat btn, SS, Panel mnt 22mm, 20cm cable | Bulgin MPZ022/F | RS Americas |
Piezo,1A,24VDC,Flat btn,SS,22mm | RS |
Bulgin Limited Pushbutton Switch, Vandal Proof Momentary Function 1 A 24 V 1NO IP68 / IP69K | Distrelec |
Where can I find additional details, specifications and documents for a MPZ022/F?
Additional datasheets, footprints and schematics for MPZ022/F are listed on our Part Details page. You can also find images and similar parts to MPZ022/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPZ022/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPZ022/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPZ022/F fall under?
The MPZ022/F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPZ022/F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPZ022/F you can contact the distributor directly for product support, shipping queries etc.
Is the MPZ022/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPZ022/F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for MPZ022/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPZ022/F often in real-time on the comparison pages.
What if I can't find stock of MPZ022/F?
You can fill out our help required form which you can use to request a quote for MPZ022/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.